DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82 90 100 110 120 130 140 150 163
Product Name Notes
2.5W DC/DC-CONVERTER 'ECONOLINE'
DC DC CONVERTER 15V 500MW
DC DC CONVERTER 5V 500MW
High Voltage - Isolated Module DC DC Converter 1 Output 50 ~ 135V 50mA 10V - 14V Input
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 10V - 14V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 15V 132mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 3.3V 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 6V 167mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -3V 93mA, 185mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 8.1V - 9.9V Input

<< Prev Next >>