RECOM Power, Inc. DC DC Converters R1Z-3.309/HP

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 3.1V - 3.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 3.1V - 3.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-3.309/HP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-3.309/HP-ND
DC DC Converters R1Z-3.309/HP-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 3.1V - 3.5V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 3.1V - 3.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power - 56Y5717 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power
56Y5717
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power 56Y5717
DC-DC CONVERTER, MEDICAL, 9V, 0.111A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 9V, 0.111A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-3.309/HP-ND 56Y5717
Product Name DC DC Converters Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 3.1 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W050V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details