RECOM Power, Inc. DC DC Converters R1Z-053.3

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R1Z series DC-DC converter, specifically the model with part number 56Y5653, provides a regulated output of 3.3V at a maximum current of 303mA, delivering up to 1W of power. It features a compact SMD package, measuring 10.7mm in width, and is designed for applications requiring isolation or conversion of DC power rails. The converter operates within an input voltage range of ±5% and maintains output voltage accuracy of ±2%. It offers line and load voltage regulation of 1% maximum and has a maximum output ripple and noise of 100mVp-p. This model is equipped with a built-in EN55022 Class A filter, ensuring compliance with conducted and radiated emissions standards. It supports an isolation voltage of 1000VDC, with an option for 2000VDC isolation for specific suffix models. The operating temperature range is from -40°C to +70°C, making it suitable for various environmental conditions. The device is RoHS compliant and has a minimum efficiency of 50% at full load. It is also available with optional continuous short circuit protection. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of power needs, isolation requirements, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The R1Z series DC-DC converter, specifically the model with part number 56Y5653, provides a regulated output of 3.3V at a maximum current of 303mA, delivering up to 1W of power. It features a compact SMD package, measuring 10.7mm in width, and is designed for applications requiring isolation or conversion of DC power rails. The converter operates within an input voltage range of ±5% and maintains output voltage accuracy of ±2%. It offers line and load voltage regulation of 1% maximum and has a maximum output ripple and noise of 100mVp-p. This model is equipped with a built-in EN55022 Class A filter, ensuring compliance with conducted and radiated emissions standards. It supports an isolation voltage of 1000VDC, with an option for 2000VDC isolation for specific suffix models. The operating temperature range is from -40°C to +70°C, making it suitable for various environmental conditions. The device is RoHS compliant and has a minimum efficiency of 50% at full load. It is also available with optional continuous short circuit protection. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of power needs, isolation requirements, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-053.3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-053.3-ND
DC DC Converters R1Z-053.3-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input

Buy Now Datasheet
DC DC Converters - 1486-R1Z-053.3-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R1Z-053.3-CHP
DC DC Converters 1486-R1Z-053.3-CHP
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power - 56Y5653 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power
56Y5653
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power 56Y5653
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-053.3-ND 56Y5653
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

160W Desktop Power Supply, Single Output - QADA-160 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 48.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details