The R1Z series DC-DC converter is designed for medical applications, providing a regulated output of 12V at a maximum current of 84mA. It features a compact SMD format, ensuring it occupies minimal space while delivering reliable performance. The converter offers 1kVDC isolation, with an optional version providing 2kVDC isolation, making it suitable for sensitive medical environments. Efficiency at full load is typically around 60%, with a minimum of 50%. The device operates within a temperature range of -40°C to +70°C and has a no-load power consumption of 134mW minimum. It includes built-in EN55022 Class A filtering to minimize electromagnetic interference. The converter is RoHS compliant and constructed from UL94V-0 rated materials, ensuring safety and environmental standards are met. With a mean time between failures (MTBF) of over 2 million hours at 25°C, this converter is a reliable choice for engineers seeking a robust power supply solution in medical applications.
Isolated Module DC DC Converter 1 Output 12V 84mA 11.4V - 12.6V Input
DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | R1Z-1212/HP-ND | 56Y5661 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.0840 amps | 0.0840 amps |
| DC Input Voltage | 11.4 to 12.6 volts |