RECOM Power, Inc. DC DC Converters R24P06S

Description
Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3111-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3111-5-ND
DC DC Converters 945-3111-5-ND
Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power - 33AC3874 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power
33AC3874
Dc-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power 33AC3874
DC-DC CONVERTER, 24V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:12.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3111-5-ND 33AC3874
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233827 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
DC Output Current 10 amps
View Details