The DC-DC Converter from Recom Power, part number 64X6097, is a regulated high output voltage converter designed for applications requiring isolation and adjustable output. It operates within an input voltage range of 55-135V and provides a maximum output current of 50mA, delivering up to 5W of power. The device features adjustable output voltage options, allowing for flexibility in various applications. It is capable of cascading to achieve higher output voltages, with a maximum output voltage of 400VDC. The converter offers 3kVDC input/output isolation and is equipped with continuous short circuit protection. It can operate in ambient temperatures ranging from -40°C to +85°C, making it suitable for a wide range of environments. The product is certified to IEC/EN60950-1 standards and is RoHS compliant. Its compact DIP24 package measures 31.2 x 20.3 x 9.4mm and weighs approximately 12g.
High Voltage - Isolated Module DC DC Converter 1 Output 56 ~ 135V 50mA 21V - 27V Input
DC-DC CONVERTER, 55-135V, 0.05A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:100V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 56-135V 5W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-2052-5-ND | 64X6097 | R24-100B |
| Product Name | DC DC Converters | Dc-Dc Converter, 55-135V, 0.05A, Dip; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.0500 amps | 0.0500 amps | |
| DC Input Voltage | 21.0 to 27.0 volts |