RECOM Power, Inc. DC DC Converters R1Z-1512/HP

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-1512/HP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-1512/HP-ND
DC DC Converters R1Z-1512/HP-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power - 56Y5681 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power
56Y5681
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power 56Y5681
DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-1512/HP-ND 56Y5681
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 14.2 to 15.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Configurable Chassis Mount AC-DC Power supplies - NVA1-4G5FF - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 5.0 to 24.0 volts
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details