RECOM Power, Inc. DC DC Converters R24-150B

Description
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 21V - 27V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 21V - 27V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2055-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2055-5-ND
DC DC Converters 945-2055-5-ND
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 21V - 27V Input

High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 21V - 27V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R24-150B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R24-150B
Power Supplies - Board Mount - DC DC Converters R24-150B
DC DC CONVERTER 92-200V 5W

DC DC CONVERTER 92-200V 5W

Supplier's Site
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power - 64X6098 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power
64X6098
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power 64X6098
DC-DC CONVERTER, 95-210V, 0.05A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:150V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 95-210V, 0.05A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:150V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2055-5-ND R24-150B 64X6098
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 21.0 to 27.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6907-ea-pub-10920-125-4u-wc-32126 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details