RECOM Power, Inc. DC DC Converters R1Z-123.3/H

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 11.4V - 12.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 11.4V - 12.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-123.3/H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-123.3/H-ND
DC DC Converters R1Z-123.3/H-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 11.4V - 12.6V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 11.4V - 12.6V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power - 56Y5675 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power
56Y5675
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power 56Y5675
DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-123.3/H-ND 56Y5675
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 11.4 to 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

60W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-60 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 20.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details