RECOM Power, Inc. DC DC Converters R1Z-1215/H-R

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R1Z-1215/H-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1Z-1215/H-RTR-ND
DC DC Converters 945-R1Z-1215/H-RTR-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Recom Power - 56Y5668 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Recom Power
56Y5668
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Recom Power 56Y5668
DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R1Z-1215/H-RTR-ND 56Y5668
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 11.4 to 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
AC-DC Power Supplies - CUS100ME-12/U - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
30 W Single Phase Single Output Low Profile Power Supplies - PS-3012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers