DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 20 30 40 50 60 70 79 80 81 82 83 84 85 86 87 88 89 90 91 100 110 120 130 140 150 163
Product Name Notes
10W DC/DC-CONVERTER 'ECONOLINE'
150W DC/DC-CONVERTER 'POWERLINE'
CONV DC/DC 1W 12VIN 05VOUT
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER 12V 10W
DC-DC,14-160V INPUT, 12V/0.5A OU
DC-DC,14-160V INPUT, 15V/0.4A OU
DC-DC,14-160V INPUT, 24V/0.25A O
DC-DC,14-160V INPUT, 3.3V/1.45A
DC-DC,14-160V INPUT, 5V/1.2A OUT
Enclosed DC DC Converter 1 Output 12V 2.5A 32V Input
Enclosed DC DC Converter 1 Output 24V 2.5A 32V Input
Enclosed DC DC Converter 1 Output 24V 7.5A 32V Input
Enclosed DC DC Converter 1 Output 5V 12A 63V Input
Enclosed, Conformal Coated DC DC Converter 1 Output 12V 8.3A 32V Input
Enclosed, Conformal Coated DC DC Converter 1 Output 24V 1.3A 32V Input
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 12.5A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 8.03A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 8.4A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 833mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 833mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 6.7A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 15V 667mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 667mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 667mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 667mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 667mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 4.17A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 24V 4.2A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 6.5A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.4V 3A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 48V 2.08A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 5.1V 3A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 20A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 30A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input

<< Prev Next >>