DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 50 60 68 69 70 71 72 73 74 75 76 77 78 79 80 90 100 110 120 130 140 150 163
Product Name Notes
1W DC/DC-CONVERTER 'ECONOLINE' S
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 500MW
High Voltage - Isolated Module DC DC Converter 1 Output 41 ~ 120V 50mA 4.5V - 6V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 21mA, 21mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 17mA, 17mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 50mA, 50mA 4.5V - 5.5V Input

<< Prev Next >>