RECOM Power, Inc. DC DC Converters R1Z-2409/P

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 22.8V - 25.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 22.8V - 25.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-2409/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-2409/P-ND
DC DC Converters R1Z-2409/P-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 22.8V - 25.2V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 22.8V - 25.2V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Recom Power - 56Y5699 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Recom Power
56Y5699
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Recom Power 56Y5699
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-2409/P-ND 56Y5699
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 22.8 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details