Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
DC DC CONVERTER 15V 1W
DC-DC CONVERTER, 15V, 0.066A, SMD; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-2274-2-ND | R1SE-0515/H2-R | 44Y8983 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 15V, 0.066A, Smd; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.0660 amps | 0.0660 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |