RECOM Power, Inc. DC DC Converters R1Z-1215-R

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R1Z-1215-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1Z-1215-RTR-ND
DC DC Converters 945-R1Z-1215-RTR-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power - 56Y5666 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
56Y5666
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power 56Y5666
DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R1Z-1215-RTR-ND 56Y5666
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 11.4 to 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

72-308W Quarter Brick DC-DC converters - IQL24024A083V-009-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Voltage 8.3 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-18024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 7.5 amps
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details