RECOM Power, Inc. DC DC Converters R1Z-1515

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1Z-1515-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1Z-1515-ND
DC DC Converters R1Z-1515-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input

Buy Now Datasheet
DC DC Converters - 1486-R1Z-1515-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R1Z-1515-CHP
DC DC Converters 1486-R1Z-1515-CHP
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power - 56Y5685 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
56Y5685
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power 56Y5685
DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number R1Z-1515-ND 56Y5685
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 14.2 to 15.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details