DIODE, TVS, BI-DIR, 3KW, 68V, 5%
DIODE, TVS, BI-DIR, 3KW, 68V, 5%
DIODE, TVS, BI-DIR, 3KW, 68V, 5%
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-3KDFN68CA-M3/HCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 8-PowerVDFN |
| Peak Pulse Power | 3000 watts |
| VC | 92 volts |