DIODE, TVS, UNI-DIR, 3KW, 20V, 5
DIODE, TVS, UNI-DIR, 3KW, 20V, 5
DIODE, TVS, UNI-DIR, 3KW, 20V, 5
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-3KDFN20A-M3/HCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 8-PowerVDFN |
| Peak Pulse Power | 3000 watts |
| VC | 27.7 volts |