Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP130CA 3KP130CA

Description
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Request a Quote Datasheet
Description
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP130CA - 3KP130CA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP130CA
3KP130CA
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP130CA 3KP130CA
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated

The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated

Supplier's Site Datasheet
TVS Diodes - 3KP130CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
3KP130CA-ND
TVS Diodes 3KP130CA-ND
209V Clamp 14.4A Ipp Tvs Diode Through Hole P600

209V Clamp 14.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Protection Diode - 144-3KP130CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-3KP130CA
TVS Protection Diode 144-3KP130CA
Tvs Diode 130VWM 209VC Axial Product overview: 3KP130CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP130CA can be used for catalog matching and distributor lookup.

Tvs Diode 130VWM 209VC Axial Product overview: 3KP130CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP130CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 3KP130CA - 763490-3KP130CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KP130CA
763490-3KP130CA
TVS - TVS - Diodes - 3KP130CA 763490-3KP130CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 763490-3KP130CA Series: 3KP Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: P600, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Current - Peak Pulse (10/1000μs): 14.4A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: 3KP130CA Categories: Circuit Protection Minimum Breakdown Voltage: 144V Manufacturer Package: P600 Maximum Clamping Voltage: 209V Introduction Date: November 27, 2007 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 763490-3KP130CA
Series: 3KP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Current - Peak Pulse (10/1000μs): 14.4A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: 3KP130CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 144V
Manufacturer Package: P600
Maximum Clamping Voltage: 209V
Introduction Date: November 27, 2007
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KP130CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KP130CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KP130CA
TVS DIODE 130VWM 209VC P600

TVS DIODE 130VWM 209VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3KP130CA 3KP130CA-ND 144-3KP130CA 763490-3KP130CA 3KP130CA
Product Name Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP130CA TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 3KP130CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 209 volts 209 volts 209 volts 209 volts
VBR 144 to 159 volts 144 volts 144 volts 144 volts
Configuration Single Single
Package P600, Axial Tape and Reel P600
Unlock Full Specs
to access all available technical data