Vishay Precision Group 600V 3A Diode and Rectifier 3KBP06M-E4/51

Description
BRIDGE RECT 1PHASE 600V 3A KBPM Product overview: 3KBP06M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3KBP06M-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 600V 3A KBPM Product overview: 3KBP06M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3KBP06M-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 3A Diode and Rectifier - 299-3KBP06M-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
299-3KBP06M-E4/51
600V 3A Diode and Rectifier 299-3KBP06M-E4/51
BRIDGE RECT 1PHASE 600V 3A KBPM Product overview: 3KBP06M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3KBP06M-E4/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 3A KBPM Product overview: 3KBP06M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3KBP06M-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 3KBP06M-E4/51 - 855880-3KBP06M-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 3KBP06M-E4/51
855880-3KBP06M-E4/51
Bridge Rectifiers - 3KBP06M-E4/51 855880-3KBP06M-E4/51
Manufacturer: Vishay Win Source Part Number: 855880-3KBP06M-E4/51 Features: Bridge Rectifier 600 V Package: Tray Part Status: Obsolete Family Name: 3KBP06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 3KBP06ME451, 3KBP06M-E4/51GI, 3KBP06M-E4/51-ND

Manufacturer: Vishay
Win Source Part Number: 855880-3KBP06M-E4/51
Features: Bridge Rectifier 600 V
Package: Tray
Part Status: Obsolete
Family Name: 3KBP06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 3KBP06ME451, 3KBP06M-E4/51GI, 3KBP06M-E4/51-ND

Buy Now Datasheet
Bridge Rectifiers - 3KBP06M-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
3KBP06M-E4/51GI-ND
Bridge Rectifiers 3KBP06M-E4/51GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBPM

Bridge Rectifier Single Phase Standard 600V Through Hole KBPM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 3KBP06M-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
3KBP06M-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 3KBP06M-E4/51
BRIDGE RECT 1PHASE 600V 3A KBPM

BRIDGE RECT 1PHASE 600V 3A KBPM

Supplier's Site
Bridge Rectifiers - 3KBP06M-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
3KBP06M-E4/51
Bridge Rectifiers 3KBP06M-E4/51
BRIDGE RECT 1PHASE 600V 3A KBPM

BRIDGE RECT 1PHASE 600V 3A KBPM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 299-3KBP06M-E4/51 855880-3KBP06M-E4/51 3KBP06M-E4/51GI-ND 3KBP06M-E4/51 3KBP06M-E4/51
Product Name 600V 3A Diode and Rectifier Bridge Rectifiers - 3KBP06M-E4/51 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tray 4-SIP, KBPM
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier 600 V
Unlock Full Specs
to access all available technical data