Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP15A 3KP15A

Description
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Request a Quote Datasheet
Description
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP15A - 3KP15A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP15A
3KP15A
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP15A 3KP15A
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated

The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated

Supplier's Site Datasheet
15V 24.4V TVS Protection Diode - 144-3KP15A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 24.4V TVS Protection Diode
144-3KP15A
15V 24.4V TVS Protection Diode 144-3KP15A
TVS DIODE 15V 24.4V P600 Product overview: 3KP15A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 24.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 24.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP15A can be used for catalog matching and distributor lookup.

TVS DIODE 15V 24.4V P600 Product overview: 3KP15A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 24.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 24.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP15A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3KP15ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
3KP15ATR-ND
TVS Diodes 3KP15ATR-ND
24.4V Clamp 123A Ipp Tvs Diode Through Hole P600

24.4V Clamp 123A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1380799-3KP15A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1380799-3KP15A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1380799-3KP15A
Win Source Part Number: 1380799-3KP15A Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Series: 3KP Type: Zener Package: Tape & Reel Applications: General Purpose Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 123A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Base Product Number: 3KP Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 800 pcs

Win Source Part Number: 1380799-3KP15A
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Series: 3KP
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 123A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Base Product Number: 3KP
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 800 pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KP15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KP15A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KP15A
TVS DIODE 15VWM 24.4VC P600

TVS DIODE 15VWM 24.4VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3KP15A 144-3KP15A 3KP15ATR-ND 1380799-3KP15A 3KP15A
Product Name Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP15A 15V 24.4V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 24.4 volts 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts 16.7 volts
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data