Vishay Intertechnology, Inc. TVS - TVS - Diodes - 3KASMC28AHE3_A/I 3KASMC28AHE3_A/I

Description
Manufacturer: Vishay Win Source Part Number: 855876-3KASMC28AHE3_ A/I Series: Automotive, AEC-Q101, PAR® Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 3KASMC28 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 855876-3KASMC28AHE3_ A/I Series: Automotive, AEC-Q101, PAR® Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 3KASMC28 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 3KASMC28AHE3_A/I - 855876-3KASMC28AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KASMC28AHE3_A/I
855876-3KASMC28AHE3_A/I
TVS - TVS - Diodes - 3KASMC28AHE3_A/I 855876-3KASMC28AHE3_A/I
Manufacturer: Vishay Win Source Part Number: 855876-3KASMC28AHE3_ A/I Series: Automotive, AEC-Q101, PAR® Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 3KASMC28 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 855876-3KASMC28AHE3_A/I
Series: Automotive, AEC-Q101, PAR®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: 3KASMC28
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-3KASMC28AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-3KASMC28AHE3_A/I
TVS Protection Diode 144-3KASMC28AHE3_A/I
TVS DIODE 28VWM 45.4VC DO214AB Product overview: 3KASMC28AHE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC28AHE3_A/I can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 45.4VC DO214AB Product overview: 3KASMC28AHE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC28AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3KASMC28AHE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC28AHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC28AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC28AHE3_A/I
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 855876-3KASMC28AHE3_A/I 144-3KASMC28AHE3_A/I 3KASMC28AHE3_A/I-ND 3KASMC28AHE3_A/I
Product Name TVS - TVS - Diodes - 3KASMC28AHE3_A/I TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data