Vishay Intertechnology, Inc. TVS Diodes 3KASMC36AHE3_A/H

Description
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3KASMC36AHE3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-3KASMC36AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-3KASMC36AHE3_A/H
TVS Protection Diode 144-3KASMC36AHE3_A/H
TVS DIODE 36VWM 58.1VC DO214AB Product overview: 3KASMC36AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC36AHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC DO214AB Product overview: 3KASMC36AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC36AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 3KASMC36AHE3_A/H - 906725-3KASMC36AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KASMC36AHE3_A/H
906725-3KASMC36AHE3_A/H
TVS - TVS - Diodes - 3KASMC36AHE3_A/H 906725-3KASMC36AHE3_A/H
Manufacturer: Vishay Win Source Part Number: 906725-3KASMC36AHE3_ A/H Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: 3KASMC36 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 3KASMC36AHE3_A/HGIDK R, 3KASMC36AHE3_A/HGITR , 3KASMC36AHE3_A/HGICT

Manufacturer: Vishay
Win Source Part Number: 906725-3KASMC36AHE3_A/H
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 3KASMC36
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 3KASMC36AHE3_A/HGIDKR, 3KASMC36AHE3_A/HGITR, 3KASMC36AHE3_A/HGICT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC36AHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC36AHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC36AHE3_A/H
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3KASMC36AHE3_A/HGITR-ND 144-3KASMC36AHE3_A/H 906725-3KASMC36AHE3_A/H 3KASMC36AHE3_A/H
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 3KASMC36AHE3_A/H Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data