64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 40VWM 64.5VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3KASMC40AHM3_B/H-ND | 3KASMC40AHM3_B/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 64.5 volts | 64.5 volts |