48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
DIODE, TVS, UNIDIRECTIONAL, 6W, 30V, DO-214AB; Product Range:3KASMC Series; TVS Polarity:Unidirectio
TVS DIODE 30VWM 48.4VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3KASMC30AHM3_A/HGITR-ND | 19X2956 | 3KASMC30AHM3_A/H |
| Product Name | TVS Diodes | Diode, Tvs, Unidirectional, 6W, 30V, Do-214Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 48.4 volts | 48.4 volts |