Vishay Intertechnology, Inc. TVS Diodes 3KASMC24AHE3/57T

Description
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3KASMC24AHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 3KASMC24AHE3/57T - 763485-3KASMC24AHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KASMC24AHE3/57T
763485-3KASMC24AHE3/57T
TVS - TVS - Diodes - 3KASMC24AHE3/57T 763485-3KASMC24AHE3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763485-3KASMC24AHE3/ 57T Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-214AB, SMC Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Current - Peak Pulse (10/1000μs): 77.1A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: 3KASMC24A Categories: Circuit Protection Minimum Breakdown Voltage: 26.7V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 38.9V Alternative Parts (Cross-Reference): SMDJ24AHR7G; SMDJ24AHV7G; SMDJ24AHM6G; ; Introduction Date: September 12, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763485-3KASMC24AHE3/57T
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 185°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Current - Peak Pulse (10/1000μs): 77.1A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: 3KASMC24A
Categories: Circuit Protection
Minimum Breakdown Voltage: 26.7V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 38.9V
Alternative Parts (Cross-Reference): SMDJ24AHR7G; SMDJ24AHV7G; SMDJ24AHM6G; ;
Introduction Date: September 12, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-3KASMC24AHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-3KASMC24AHE3/57T
TVS Protection Diode 144-3KASMC24AHE3/57T
TVS DIODE 24VWM 38.9VC DO214AB Product overview: 3KASMC24AHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC24AHE3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC DO214AB Product overview: 3KASMC24AHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC24AHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC24AHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC24AHE3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC24AHE3/57T
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3KASMC24AHE3/57T-ND 763485-3KASMC24AHE3/57T 144-3KASMC24AHE3/57T 3KASMC24AHE3/57T
Product Name TVS Diodes TVS - TVS - Diodes - 3KASMC24AHE3/57T TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 38.9 volts 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data