Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes 3KASMC18AHM3_B/H

Description
Win Source Part Number: 1038411-3KASMC18AHM3 _B/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 103A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 185°C (TJ) Alternative Parts (Cross-Reference): 3KASMC18AHM3_B/H3KAS MC18AHM3 B/H; 3KASMC18AHM3-B/H; 3KASMC18AHM3B/H; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 3KASMC18AHM3_B/HGIDK R,3KASMC18AHM3_B/HGI TR,3KASMC18AHM3_B/HG ICT Base Product Number: 3KASMC18
Request a Quote Datasheet
Description
Win Source Part Number: 1038411-3KASMC18AHM3 _B/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 103A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 185°C (TJ) Alternative Parts (Cross-Reference): 3KASMC18AHM3_B/H3KAS MC18AHM3 B/H; 3KASMC18AHM3-B/H; 3KASMC18AHM3B/H; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 3KASMC18AHM3_B/HGIDK R,3KASMC18AHM3_B/HGI TR,3KASMC18AHM3_B/HG ICT Base Product Number: 3KASMC18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1038411-3KASMC18AHM3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1038411-3KASMC18AHM3_B/H
Circuit Protection - TVS - Diodes 1038411-3KASMC18AHM3_B/H
Win Source Part Number: 1038411-3KASMC18AHM3 _B/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 103A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 185°C (TJ) Alternative Parts (Cross-Reference): 3KASMC18AHM3_B/H3KAS MC18AHM3 B/H; 3KASMC18AHM3-B/H; 3KASMC18AHM3B/H; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 3KASMC18AHM3_B/HGIDK R,3KASMC18AHM3_B/HGI TR,3KASMC18AHM3_B/HG ICT Base Product Number: 3KASMC18

Win Source Part Number: 1038411-3KASMC18AHM3_B/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 103A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
Alternative Parts (Cross-Reference): 3KASMC18AHM3_B/H3KASMC18AHM3 B/H; 3KASMC18AHM3-B/H; 3KASMC18AHM3B/H;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 3KASMC18AHM3_B/HGIDKR,3KASMC18AHM3_B/HGITR,3KASMC18AHM3_B/HGICT
Base Product Number: 3KASMC18

Buy Now Datasheet
Automotive 18V TVS Protection Diode - 144-3KASMC18AHM3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 18V TVS Protection Diode
144-3KASMC18AHM3_B/H
Automotive 18V TVS Protection Diode 144-3KASMC18AHM3_B/H
TVS Diode Single Uni-Dir 18V 3KW Automotive AEC-Q101 2-Pin SMC T/R Product overview: 3KASMC18AHM3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC18AHM3_B/H can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 18V 3KW Automotive AEC-Q101 2-Pin SMC T/R Product overview: 3KASMC18AHM3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC18AHM3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3KASMC18AHM3_B/HGICT-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 3KASMC18AHM3_B/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 3KASMC18AHM3_B/HGITR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC18AHM3_B/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC18AHM3_B/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC18AHM3_B/H
TVS DIODE 18VWM 29.2VC DO214AB

TVS DIODE 18VWM 29.2VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1038411-3KASMC18AHM3_B/H 144-3KASMC18AHM3_B/H 3KASMC18AHM3_B/HGICT-ND 3KASMC18AHM3_B/H
Product Name Circuit Protection - TVS - Diodes Automotive 18V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 29.2 volts 29.2 volts 29.2 volts
VBR 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data