Vishay Intertechnology, Inc. 3000W 36V TVS Protection Diode 3KASMC36AHE3_B/H

Description
Trans Voltage Suppressor Diode, 3000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC36AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC36AHE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 3000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC36AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC36AHE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W 36V TVS Protection Diode - 144-3KASMC36AHE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000W 36V TVS Protection Diode
144-3KASMC36AHE3_B/H
3000W 36V TVS Protection Diode 144-3KASMC36AHE3_B/H
Trans Voltage Suppressor Diode, 3000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC36AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC36AHE3_B/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC36AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC36AHE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3KASMC36AHE3_B/HGITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 3KASMC36AHE3_B/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 3KASMC36AHE3_B/HGICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 3KASMC36AHE3_B/H - 1005336-3KASMC36AHE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KASMC36AHE3_B/H
1005336-3KASMC36AHE3_B/H
TVS - TVS - Diodes - 3KASMC36AHE3_B/H 1005336-3KASMC36AHE3_B/H
Manufacturer: Vishay Win Source Part Number: 1005336-3KASMC36AHE3 _B/H Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 51.6A Power Dissipation - Pd: 3000W (3kW) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1005336-3KASMC36AHE3_B/H
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 51.6A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
3KASMC36AHE3_B/H
TVS Diodes / ESD Suppressors 3KASMC36AHE3_B/H
TVS Diodes / ESD Suppressors 3.0KW,36V 5%,SMC PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 3.0KW,36V 5%,SMC PAR AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC36AHE3_B/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC36AHE3_B/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC36AHE3_B/H
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-3KASMC36AHE3_B/H 3KASMC36AHE3_B/HGITR-ND 1005336-3KASMC36AHE3_B/H 3KASMC36AHE3_B/H 3KASMC36AHE3_B/H 3KASMC36AHE3_B/H
Product Name 3000W 36V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 3KASMC36AHE3_B/H TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Package DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data