Vishay Intertechnology, Inc. 3000W 16V TVS Protection Diode 3KASMC16AHE3_B/I

Description
Trans Voltage Suppressor Diode, 3000W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC16AHE3_B/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC16AHE3_B/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 3000W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC16AHE3_B/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC16AHE3_B/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W 16V TVS Protection Diode - 144-3KASMC16AHE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000W 16V TVS Protection Diode
144-3KASMC16AHE3_B/I
3000W 16V TVS Protection Diode 144-3KASMC16AHE3_B/I
Trans Voltage Suppressor Diode, 3000W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC16AHE3_B/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC16AHE3_B/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC16AHE3_B/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC16AHE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3KASMC16AHE3_B/I-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 115A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

26V Clamp 115A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS - TVS - Diodes - 3KASMC16AHE3_B/I - 763484-3KASMC16AHE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KASMC16AHE3_B/I
763484-3KASMC16AHE3_B/I
TVS - TVS - Diodes - 3KASMC16AHE3_B/I 763484-3KASMC16AHE3_B/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763484-3KASMC16AHE3_ B/I Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-214AB, SMC Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Current - Peak Pulse (10/1000μs): 115A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Family Name: 3KASMC16A Categories: Circuit Protection Minimum Breakdown Voltage: 17.8V Manufacturer Package: DO-214AB, (SMC) Maximum Clamping Voltage: 26V Alternative Parts (Cross-Reference): 3KSMC16A TG HE3 TRTB; SMDJ16AHR6G; SMDJ16AHV7G; ; ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763484-3KASMC16AHE3_B/I
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 185°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Current - Peak Pulse (10/1000μs): 115A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: 3KASMC16A
Categories: Circuit Protection
Minimum Breakdown Voltage: 17.8V
Manufacturer Package: DO-214AB, (SMC)
Maximum Clamping Voltage: 26V
Alternative Parts (Cross-Reference): 3KSMC16A TG HE3 TRTB; SMDJ16AHR6G; SMDJ16AHV7G; ;
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC16AHE3_B/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC16AHE3_B/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC16AHE3_B/I
TVS DIODE 16VWM 26VC DO214AB

TVS DIODE 16VWM 26VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-3KASMC16AHE3_B/I 3KASMC16AHE3_B/I-ND 763484-3KASMC16AHE3_B/I 3KASMC16AHE3_B/I
Product Name 3000W 16V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 3KASMC16AHE3_B/I Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Package DO-214AB, SMC DO-214AB (SMC)
Unlock Full Specs
to access all available technical data