Vishay Intertechnology, Inc. TVS Protection Diode 3KASMC24AHE3_B/H

Description
TVS DIODE 24VWM 38.9VC DO214AB Product overview: 3KASMC24AHE3_B/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC24AHE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 24VWM 38.9VC DO214AB Product overview: 3KASMC24AHE3_B/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC24AHE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-3KASMC24AHE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-3KASMC24AHE3_B/H
TVS Protection Diode 144-3KASMC24AHE3_B/H
TVS DIODE 24VWM 38.9VC DO214AB Product overview: 3KASMC24AHE3_B/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC24AHE3_B/H can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC DO214AB Product overview: 3KASMC24AHE3_B/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC24AHE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3KASMC24AHE3_B/H-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 976928-3KASMC24AHE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
976928-3KASMC24AHE3_B/H
Circuit Protection - TVS - Diodes 976928-3KASMC24AHE3_B/H
Win Source Part Number: 976928-3KASMC24AHE3_ B/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 77.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -65°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 3KASMC24

Win Source Part Number: 976928-3KASMC24AHE3_B/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 77.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 3KASMC24

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
3KASMC24AHE3_B/H
TVS Diodes / ESD Suppressors 3KASMC24AHE3_B/H
TVS Diodes / ESD Suppressors 3.0KW,24V 5%,SMC PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 3.0KW,24V 5%,SMC PAR AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC24AHE3_B/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC24AHE3_B/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC24AHE3_B/H
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-3KASMC24AHE3_B/H 3KASMC24AHE3_B/H-ND 976928-3KASMC24AHE3_B/H 3KASMC24AHE3_B/H 3KASMC24AHE3_B/H
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMC)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data