Vishay Intertechnology, Inc. 3000W 33V TVS Protection Diode 3KASMC33AHE3_B/H

Description
Trans Voltage Suppressor Diode, 3000W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC33AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC33AHE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 3000W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC33AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC33AHE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W 33V TVS Protection Diode - 144-3KASMC33AHE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000W 33V TVS Protection Diode
144-3KASMC33AHE3_B/H
3000W 33V TVS Protection Diode 144-3KASMC33AHE3_B/H
Trans Voltage Suppressor Diode, 3000W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC33AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC33AHE3_B/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 3KASMC33AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC33AHE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3KASMC33AHE3_B/HGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 3KASMC33AHE3_B/HGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 3KASMC33AHE3_B/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 994701-3KASMC33AHE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
994701-3KASMC33AHE3_B/H
Circuit Protection - TVS - Diodes 994701-3KASMC33AHE3_B/H
Win Source Part Number: 994701-3KASMC33AHE3_ B/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 56.3A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -65°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 3KASMC33AHE3_B/H-ND, 3KASMC33AHE3_B/HGIDK R,3KASMC33AHE3_B/HGI CT,3KASMC33AHE3_B/HG ITR Base Product Number: 3KASMC33

Win Source Part Number: 994701-3KASMC33AHE3_B/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 56.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 3KASMC33AHE3_B/H-ND,3KASMC33AHE3_B/HGIDKR,3KASMC33AHE3_B/HGICT,3KASMC33AHE3_B/HGITR
Base Product Number: 3KASMC33

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
3KASMC33AHE3_B/H
TVS Diodes / ESD Suppressors 3KASMC33AHE3_B/H
TVS Diodes / ESD Suppressors 3.0KW,33V 5%,SMC PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 3.0KW,33V 5%,SMC PAR AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC33AHE3_B/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC33AHE3_B/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC33AHE3_B/H
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-3KASMC33AHE3_B/H 3KASMC33AHE3_B/HGITR-ND 994701-3KASMC33AHE3_B/H 3KASMC33AHE3_B/H 3KASMC33AHE3_B/H
Product Name 3000W 33V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Package DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMC)
Unlock Full Specs
to access all available technical data