Vishay Intertechnology, Inc. Diode Arrays 15CTQ035

Description
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 15CTQ035-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
15CTQ035-ND
Diode Arrays 15CTQ035-ND
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 15CTQ035 - 1121325-15CTQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 15CTQ035
1121325-15CTQ035
Diodes, Rectifiers - Arrays - 15CTQ035 1121325-15CTQ035
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121325-15CTQ035 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 15CTQ035 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 7.5A Current - Reverse Leakage at Vr: 800μA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121325-15CTQ035
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 15CTQ035
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 7.5A
Current - Reverse Leakage at Vr: 800μA at 35V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 15CTQ035-ND 1121325-15CTQ035
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 15CTQ035
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 7513455 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Schottky Diodes & Rectifiers - 1660357 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details