DIODE, TVS, BIDIR, 1500W, 36V, S
DIODE, TVS, BIDIR, 1500W, 36V, S
DIODE, TVS, BIDIR, 1500W, 36V, S
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1.5B36CA-M3/HCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1500 watts |
| VC | 49.9 volts |