93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMBF
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMBF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-15BJ58CAHTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-221AA, SMB Flat Leads |
| Peak Pulse Power | 1500 watts |
| VC | 93.6 volts |