Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 15CTQ040 15CTQ040

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121329-15CTQ040 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 7.5A Current - Reverse Leakage at Vr: 800μA at 40V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121329-15CTQ040 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 7.5A Current - Reverse Leakage at Vr: 800μA at 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 15CTQ040 - 1121329-15CTQ040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 15CTQ040
1121329-15CTQ040
Diodes, Rectifiers - Arrays - 15CTQ040 1121329-15CTQ040
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121329-15CTQ040 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 7.5A Current - Reverse Leakage at Vr: 800μA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121329-15CTQ040
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 7.5A
Current - Reverse Leakage at Vr: 800μA at 40V

Buy Now
Diode Arrays - 15CTQ040-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
15CTQ040-ND
Diode Arrays 15CTQ040-ND
Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 1121329-15CTQ040 15CTQ040-ND
Product Name Diodes, Rectifiers - Arrays - 15CTQ040 Diode Arrays
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete
VF 0.5500 volts
VR 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C2V4-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7384869P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details