Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 15ETX06 15ETX06

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121350-15ETX06 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 32ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 15ETX06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.2V at 15A Current - Reverse Leakage at Vr: 50μA at 600V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121350-15ETX06 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 32ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 15ETX06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.2V at 15A Current - Reverse Leakage at Vr: 50μA at 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 15ETX06 - 1121350-15ETX06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 15ETX06
1121350-15ETX06
Diodes, Rectifiers - Single - 15ETX06 1121350-15ETX06
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121350-15ETX06 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 32ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 15ETX06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.2V at 15A Current - Reverse Leakage at Vr: 50μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121350-15ETX06
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 32ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 15ETX06
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.2V at 15A
Current - Reverse Leakage at Vr: 50μA at 600V

Buy Now
Single Diodes - 15ETX06-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15ETX06-ND
Single Diodes 15ETX06-ND
Diode Standard 600V 15A Through Hole TO-220AC

Diode Standard 600V 15A Through Hole TO-220AC

Buy Now Datasheet
600V 15A Diode and Rectifier - 280-15ETX06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-15ETX06
600V 15A Diode and Rectifier 280-15ETX06
DIODE GEN PURP 600V 15A TO220AC Product overview: 15ETX06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETX06 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 15A TO220AC Product overview: 15ETX06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETX06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 600V 15A TO220AC - 884-15ETX06 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 15A TO220AC
884-15ETX06
DIODE GEN PURP 600V 15A TO220AC 884-15ETX06
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 15ETX06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
15ETX06
Discrete Semiconductor Products - Diodes - Rectifiers 15ETX06
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1121350-15ETX06 15ETX06-ND 280-15ETX06 884-15ETX06 15ETX06
Product Name Diodes, Rectifiers - Single - 15ETX06 Single Diodes 600V 15A Diode and Rectifier DIODE GEN PURP 600V 15A TO220AC Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 3.2 volts 3.2 volts 3.2 volts
VR 600 volts 600 volts
IR 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data