TVS DIODE 85.5VWM 137V AXIAL
TVS DIODE 85.5VWM 137V AXIAL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.5KE100ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Axial |
| Peak Pulse Power | 1500 watts |
| VC | 137 volts |