Vishay Intertechnology, Inc. Single Diodes 15ETH06-1

Description
Diode Standard 600V 15A Through Hole TO-262-3
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 15ETH06-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15ETH06-1-ND
Single Diodes 15ETH06-1-ND
Diode Standard 600V 15A Through Hole TO-262-3

Diode Standard 600V 15A Through Hole TO-262-3

Buy Now Datasheet
600V 15A Diode and Rectifier - 280-15ETH06-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-15ETH06-1
600V 15A Diode and Rectifier 280-15ETH06-1
DIODE GEN PURP 600V 15A TO262-3 Product overview: 15ETH06-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETH06-1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 15A TO262-3 Product overview: 15ETH06-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETH06-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 15ETH06-1 - 1121341-15ETH06-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 15ETH06-1
1121341-15ETH06-1
Diodes, Rectifiers - Single - 15ETH06-1 1121341-15ETH06-1
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121341-15ETH06-1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 15ETH06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.2V at 15A Current - Reverse Leakage at Vr: 50μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121341-15ETH06-1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 15ETH06
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.2V at 15A
Current - Reverse Leakage at Vr: 50μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 15ETH06-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
15ETH06-1
Discrete Semiconductor Products - Diodes - Rectifiers 15ETH06-1
DIODE GEN PURP 600V 15A TO262-3

DIODE GEN PURP 600V 15A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 15ETH06-1-ND 280-15ETH06-1 1121341-15ETH06-1 15ETH06-1
Product Name Single Diodes 600V 15A Diode and Rectifier Diodes, Rectifiers - Single - 15ETH06-1 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tube
Diode Type Standard
VF 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data