Vishay Intertechnology, Inc. Single Diodes 15ETL06S

Description
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 15ETL06S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15ETL06S-ND
Single Diodes 15ETL06S-ND
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
600V 15A Diode and Rectifier - 280-15ETL06S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-15ETL06S
600V 15A Diode and Rectifier 280-15ETL06S
DIODE GEN PURP 600V 15A TO263AB Product overview: 15ETL06S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETL06S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 15A TO263AB Product overview: 15ETL06S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETL06S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 15ETL06S - 1121348-15ETL06S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 15ETL06S
1121348-15ETL06S
Diodes, Rectifiers - Single - 15ETL06S 1121348-15ETL06S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121348-15ETL06S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 270ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 15ETL06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A Current - Reverse Leakage at Vr: 10μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121348-15ETL06S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 270ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 15ETL06
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A
Current - Reverse Leakage at Vr: 10μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 15ETL06S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
15ETL06S
Discrete Semiconductor Products - Diodes - Rectifiers 15ETL06S
DIODE GEN PURP 600V 15A TO263AB

DIODE GEN PURP 600V 15A TO263AB

Supplier's Site
DIODE GEN PURP 600V 15A D2PAK - 884-15ETL06S - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 15A D2PAK
884-15ETL06S
DIODE GEN PURP 600V 15A D2PAK 884-15ETL06S
DIODE GEN PURP 600V 15A D2PAK

DIODE GEN PURP 600V 15A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 15ETL06S-ND 280-15ETL06S 1121348-15ETL06S 15ETL06S 884-15ETL06S
Product Name Single Diodes 600V 15A Diode and Rectifier Diodes, Rectifiers - Single - 15ETL06S Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 600V 15A D2PAK
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tube D2PAK D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Diode Type Standard
VF 1.05 volts 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441962 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
General-purpose Schottky diode - 1PS76SB70-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details