Vishay Intertechnology, Inc. 300V 15A Diode and Rectifier 15ETH03

Description
DIODE GEN PURP 300V 15A TO220AC Product overview: 15ETH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETH03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 300V 15A TO220AC Product overview: 15ETH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETH03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 15A Diode and Rectifier - 280-15ETH03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 15A Diode and Rectifier
280-15ETH03
300V 15A Diode and Rectifier 280-15ETH03
DIODE GEN PURP 300V 15A TO220AC Product overview: 15ETH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETH03 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 15A TO220AC Product overview: 15ETH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETH03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 15ETH03-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15ETH03-ND
Single Diodes 15ETH03-ND
Diode Standard 300V 15A Through Hole TO-220AC

Diode Standard 300V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 15ETH03 - 905390-15ETH03 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 15ETH03
905390-15ETH03
Diodes, Rectifiers - Single - 15ETH03 905390-15ETH03
Manufacturer: Vishay Win Source Part Number: 905390-15ETH03 Series: FRED Pt® Features: Diode Standard 300 V 15A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: 15ETH03 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *15ETH03, VS-15ETH03, VS-15ETH03-ND, VS15ETH03, VS15ETH03-ND

Manufacturer: Vishay
Win Source Part Number: 905390-15ETH03
Series: FRED Pt®
Features: Diode Standard 300 V 15A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: 15ETH03
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *15ETH03, VS-15ETH03, VS-15ETH03-ND, VS15ETH03, VS15ETH03-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 15ETH03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
15ETH03
Discrete Semiconductor Products - Diodes - Rectifiers 15ETH03
DIODE GEN PURP 300V 15A TO220AC

DIODE GEN PURP 300V 15A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-15ETH03 15ETH03-ND 905390-15ETH03 15ETH03
Product Name 300V 15A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 15ETH03 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040219 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers