DIODE, TVS, BIDIR, 1500W, 47V, S
DIODE, TVS, BIDIR, 1500W, 47V, S
DIODE, TVS, BIDIR, 1500W, 47V, S
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1.5B47CA-M3/HDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1500 watts |
| VC | 64.8 volts |