17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMBF
TVS DIODE 10VWM 17VC SMBF
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-15BJ10ATR-ND | 15BJ10A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBF |
| Peak Pulse Power | 1500 watts | 1500 watts |