Manufacturer: Micro Commercial Co
Win Source Part Number: 1000443-1.5KE100CA-T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201AE
STAND-OFF Voltage (Vwm): 85.5V
Minimum Breakdown Voltage: 95V
Max Clamping Voltage: 137V
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200
TVS DIODE 85.5VWM 137VC DO201AE Product overview: 1.5KE100CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE100CA-TP can be used for catalog matching and distributor lookup.
137V Clamp Ipp Tvs Diode Through Hole DO-201AE
137V Clamp Ipp Tvs Diode Through Hole DO-201AE
TVS DIODE 85.5VWM 137VC DO201AE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000443-1.5KE100CA-TP | 144-1.5KE100CA-TP | 1.5KE100CA-TPMSCT-ND | 1.5KE100CA-TP |
| Product Name | TVS - TVS - Diodes - 1.5KE100CA-TP | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201; DO-201AE | Tape & Reel (TR) | DO-201; DO-201AE, Axial | DO-201; DO-201AE |
| VWM | 85.5 volts | |||
| VC | 137 volts | 137 volts | 137 volts | |
| VBR | 95 volts | 95 volts | 95 volts |