IC MCU 16BIT 328KB FLASH 80TQFP Product overview: DSPIC33CH256MP508-E/
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) --Embedded --Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa)
Package: Tray
Speed: 180MHz, 200MHz
Speed: dsPIC
Operating Temperature: -40°C ~ 125°C (TA)
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 80-TQFP (12x12)
IC MCU 16BIT 328KB FLASH 80TQFP
IC MCU 16BIT 328KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CH256MP508-E/PT | DSPIC33CH256MP508-E/PT | DSPIC33CH256MP508-E/PT | DSPIC33CH256MP508-E/PT | |
| Product Name | 16-bit 16BIT 328KB Embedded Microcontroller MCU | Integrated Circuits (ICs) --Embedded --Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 48 KB | 48 KB | 48 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | |||
| Serial Interface | CAN/I2C/I2S/SPI/UART |