The dsPIC30F3011-20I/P is a 16-bit digital signal controller from Microchip Technology, designed for high-performance applications. It operates at a speed of 20 MIPS and features a modified Harvard architecture with a C compiler optimized instruction set. The device includes 24 KB of on-chip flash program memory, 1 KB of data RAM, and 1 KB of non-volatile EEPROM. It supports a variety of connectivity options including I2C, SPI, and UART/USART. This microcontroller is equipped with multiple peripherals such as a motor control PWM module, a quadrature encoder interface, and a 10-bit ADC with nine input channels. It also offers 30 I/O pins with high-current sink/source capabilities. The operating temperature range is from -40°C to 85°C, making it suitable for industrial applications. The device is packaged in a 40-PDIP format and operates with a supply voltage of 2.5V to 5.5V.
IC MCU 16BIT 24KB FLASH 40DIP Product overview: DSPIC30F3011-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3011-20I
Manufacturer: Microchip Technology
Win Source Part Number: 1322347-DSPIC30F3011
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 20 MIPS
Standard Package: 10
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 1K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC30F301120IP,DSP
Base Product Number: DSPIC30F3011
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 24KB FLASH 40DIP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 40-PDIP
IC MCU 16BIT 24KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F3011-20I/P | 1322347-DSPIC30F3011-20I/P | DSPIC30F3011-20I/P | DSPIC30F3011-20I/P | DSPIC30F3011-20I/P |
| Product Name | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | ||||
| RAM | 1 KB | 24 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |