MCU/DSP,16 Bit,dsPIC30F4012-30I
MCU/DSP,16 Bit,dsPIC30F4012-30I
MCU/DSP,16 Bit,dsPIC30F4012-30I
IC MCU 16BIT 48KB FLASH 28SPDIP Product overview: DSPIC30F4012-30I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4012-30I
Manufacturer: Microchip Technology
Win Source Part Number: 773459-DSPIC30F4012-
Series: dsPIC 30F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 30 MIPs
Package: 28-DIP (0.300", 7.62mm)
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F4012
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): DSPIC30F4012T-30I/SO
Introduction Date: July 28, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 48KB FLASH 28SPDIP
IC MCU 16BIT 48KB FLASH 28SPDIP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 28-SPDIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6229982 | 6229982P | 685-DSPIC30F4012-30I/SP | 773459-DSPIC30F4012-30I/SP | DSPIC30F4012-30I/SP | DSPIC30F4012-30I/SP | DSPIC30F4012-30I/SP |
| Product Name | Digital Signal Processors | Digital Signal Processors | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F4012-30I/SP | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 2.05 KB | 2.05 KB | 2 KB | 48 KB | 2 KB | 2 KB | |
| ROM | 1.02 KB | 1 KB | |||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | ||||
| Package Type | CDIP; PDIP; Other; Spdip | Other; Tube | CDIP | CDIP; Other; 28-DIP (0.300", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) |