The dsPIC30F4011-20I/ML is a high-performance, 16-bit digital signal controller featuring a modified Harvard architecture and optimized instruction set for C compilers. It operates at up to 30 MIPS with a maximum external clock input of 40 MHz and includes 48 Kbytes of on-chip Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of nonvolatile EEPROM. This microcontroller supports a variety of peripherals, including five 16-bit timers, multiple communication interfaces such as SPI, I²C, and UART, as well as a CAN module compliant with version 2.0B. It also features a 10-bit ADC with a conversion rate of 1 Msps and supports multiple input channels. For motor control applications, the dsPIC30F4011-20I/ML includes a dedicated PWM module with six output channels and various modes for output control. The device is equipped with a quadrature encoder interface for precise position measurement and has extensive interrupt capabilities with 30 sources and eight priority levels. This microcontroller is suitable for applications requiring efficient processing and control, particularly in motor control and signal processing tasks.
IC MCU 16BIT 48KB FLASH 44QFN Product overview: DSPIC30F4011-20I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4011-20I
Manufacturer: Microchip Technology
Win Source Part Number: 773455-DSPIC30F4011-
Series: dsPIC 30F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F4011
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): DSPIC30F4011T-20I/PT
Introduction Date: July 28, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 48KB FLASH 44QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 48KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F4011-20I/ML | 773455-DSPIC30F4011-20I/ML | DSPIC30F4011-20I/ML | DSPIC30F4011-20I/ML | DSPIC30F4011-20I/ML |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F4011-20I/ML | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | |
| ROM | 1 KB | 1 KB | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |