Microchip Technology, Inc. 16-bit 16BIT 152KB Embedded Microcontroller MCU DSPIC33CH128MP203T-I/M5

Description
IC MCU 16BIT 152KB FLASH 36UQFN Product overview: DSPIC33CH128MP203T-I /M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 3T-I/M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 152KB FLASH 36UQFN Product overview: DSPIC33CH128MP203T-I /M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 3T-I/M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 152KB Embedded Microcontroller MCU - 685-DSPIC33CH128MP203T-I/M5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 152KB Embedded Microcontroller MCU
685-DSPIC33CH128MP203T-I/M5
16-bit 16BIT 152KB Embedded Microcontroller MCU 685-DSPIC33CH128MP203T-I/M5
IC MCU 16BIT 152KB FLASH 36UQFN Product overview: DSPIC33CH128MP203T-I /M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 3T-I/M5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 152KB FLASH 36UQFN Product overview: DSPIC33CH128MP203T-I/M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP203T-I/M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33CH128MP203T-I/M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CH128MP203T-I/M5
Microcontrollers DSPIC33CH128MP203T-I/M5
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 36-UQFN (5x5)

dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 36-UQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33CH128MP203T-I/M5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CH128MP203T-I/M5
Embedded - Microcontrollers DSPIC33CH128MP203T-I/M5
IC MCU 16BIT 152KB FLASH 36UQFN

IC MCU 16BIT 152KB FLASH 36UQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CH128MP203T-I/M5 DSPIC33CH128MP203T-I/M5 DSPIC33CH128MP203T-I/M5
Product Name 16-bit 16BIT 152KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit Dual-Core 16 Bit; 16-Bit Dual-Core
Clock Speed 200 MHz 200 MHz
RAM 20 KB 20 KB
Supply Voltage 3 to 3.6 volts
Serial Interface CAN, I2C, I2S, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details