ERROR: no product mention
IC MCU 16BIT 328KB FLASH 64TQFP Product overview: DSPIC33CH256MP506T-I
Win Source Part Number: 1355284-DSPIC33CH256
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: dsPIC™ 33CH, Functional Safety (FuSa)
Package: Tape & Reel
Product Status: Active
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Base Product Number: DSPIC33CH256MP506
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 180MHz, 200MHz
Number of I/O: 53
Core Processor: dsPIC
Core Size: 16-Bit Dual-Core
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size: 328kB (328k x 8)
Program Memory Type: FLASH, PRAM
RAM Size: 48K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 34x12b; D/A 4x12b
Oscillator Type: Internal
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 64-TQFP (10x10)
IC MCU 16BIT 328KB FLASH 64TQFP
IC MCU 16BIT 328KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CH256MP506T-I/PT | 1355284-DSPIC33CH256MP506T-I/PT | DSPIC33CH256MP506T-I/PT | DSPIC33CH256MP506T-I/PT | DSPIC33CH256MP506T-I/PT |
| Product Name | 16-bit 16BIT 328KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 48 KB | 328 KB | 48 KB | 48 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | CAN/I2C/I2S/SPI/UART |