Microchip DSPIC30F3013-30I/SP
IC MCU 16BIT 24KB FLASH 28SPDIP Product overview: DSPIC30F3013-30I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3013-30I
Win Source Part Number: 1368538-DSPIC30F3013
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: dsPIC™ 30F
Package: Tube
Product Status: Active
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Base Product Number: DSPIC30F3013
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 30 MIPs
Number of I/O: 20
Core Size: 16-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Data Converters: A/D 10x12b
Oscillator Type: Internal
Core Processor: dsPIC
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 28-SPDIP
IC MCU 16BIT 24KB FLASH 28SPDIP
IC MCU 16BIT 24KB FLASH 28SPDIP
IC MCU 16BIT 24KB FLASH 28SPDIP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 9122718 | 685-DSPIC30F3013-30I/SP | 1368538-DSPIC30F3013-30I/SP | DSPIC30F3013-30I/SP | DSPIC30F3013-30I/SP | DSPIC30F3013-30I/SP | DSPIC30F3013-30I/SP |
| Product Name | Digital Signal Processors | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 2.05 KB | 2 KB | 24 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 24 KB | 1 KB | |||||
| Package Type | CDIP; PDIP; Other; Spdip | Other; Tube | CDIP | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) | |
| Pin Count | 28 |